Schneider Electric Contactor, 30 Kvar, 120V Ac; Load Current Inductive Schneider Electric LC1DPKG7

Description
CONTACTOR, 30 KVAR, 120V AC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N C, SPST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 30 KVAR, 120V AC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N C, SPST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 30 Kvar, 120V Ac; Load Current Inductive Schneider Electric - 36AJ9584 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 30 Kvar, 120V Ac; Load Current Inductive Schneider Electric
36AJ9584
Contactor, 30 Kvar, 120V Ac; Load Current Inductive Schneider Electric 36AJ9584
CONTACTOR, 30 KVAR, 120V AC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N C, SPST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes

CONTACTOR, 30 KVAR, 120V AC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-NC, SPST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 36AJ9584
Product Name Contactor, 30 Kvar, 120V Ac; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1444902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 2
View Details
Contactors - 3596-GX21SCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223400121720 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
C303 - 1-pole bi-directional DC NO contactors up to 500 amps -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
Current 350 to 500 amps
View Details