Schneider Electric Contactors LC1D80P7

Description
Schneider Electric LC1D80P7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D80P7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 1884701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
1884701
Contactors 1884701
Schneider Electric LC1D80P7 Contactor

Schneider Electric LC1D80P7 Contactor

Supplier's Site
Contactor, Dpco, 45Kw, 230V; Load Current Inductive Schneider Electric - 67AH2741 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpco, 45Kw, 230V; Load Current Inductive Schneider Electric
67AH2741
Contactor, Dpco, 45Kw, 230V; Load Current Inductive Schneider Electric 67AH2741
CONTACTOR, DPCO, 45KW, 230V; Load Current Inductive:80A; Relay Mounting:DIN Rail; Operating Voltage:230VAC; Contact Configuration:DPDT; No. of Poles:3 Pole; Switching Power AC3:45kW; Switching Current AC1:125A; Coil Voltage VAC RoHS Compliant: Yes

CONTACTOR, DPCO, 45KW, 230V; Load Current Inductive:80A; Relay Mounting:DIN Rail; Operating Voltage:230VAC; Contact Configuration:DPDT; No. of Poles:3 Pole; Switching Power AC3:45kW; Switching Current AC1:125A; Coil Voltage VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 1884701 67AH2741
Product Name Contactors Contactor, Dpco, 45Kw, 230V; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

AC Contactors - 1-1616933-9 - TE Connectivity
Specs
Poles 3
VDC 28 volts
View Details
Contactors - 3596-GV244PPB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0490484309 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details