Schneider Electric Contactors LC1D80F7

Description
Schneider Electric LC1D80F7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D80F7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 4001732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
4001732
Contactors 4001732
Schneider Electric LC1D80F7 Contactor

Schneider Electric LC1D80F7 Contactor

Supplier's Site
Contactor, Non-Reversing, 3Pst-No; Load Current Inductive Schneider Electric - 79C9733 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Non-Reversing, 3Pst-No; Load Current Inductive Schneider Electric
79C9733
Contactor, Non-Reversing, 3Pst-No; Load Current Inductive Schneider Electric 79C9733
CONTACTOR, NON-REVERSING, 3PST-NO; Load Current Inductive:80A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:60hp; Switching Current AC1:125A RoHS Compliant: No

CONTACTOR, NON-REVERSING, 3PST-NO; Load Current Inductive:80A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:60hp; Switching Current AC1:125A RoHS Compliant: No

Supplier's Site Datasheet
Contactor, 3Pst-No, 110V, Dinrail/panel; Load Current Inductive Schneider Electric - 24AJ0765 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 110V, Dinrail/panel; Load Current Inductive Schneider Electric
24AJ0765
Contactor, 3Pst-No, 110V, Dinrail/panel; Load Current Inductive Schneider Electric 24AJ0765
CONTACTOR, 3PST-NO, 110V, DINRAIL/PANEL; Load Current Inductive:80A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:60hp; Switching Current AC1:125A; RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 110V, DINRAIL/PANEL; Load Current Inductive:80A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:60hp; Switching Current AC1:125A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors Electrical Contactors
Product Number 4001732 79C9733 24AJ0765
Product Name Contactors Contactor, Non-Reversing, 3Pst-No; Load Current Inductive Schneider Electric Contactor, 3Pst-No, 110V, Dinrail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX12HAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 6K.T0 - Thermal overload protection - 6KT000002704 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details