Schneider Electric Contactor 3Pst-No, 24Vac, 125A, Din Rail; Load Current Inductive Schneider Electric LC1D80B7

Description
CONTACTOR 3PST-NO, 24VAC, 125A, DIN RAIL; Load Current Inductive:80A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:60hp; Switching Current AC1:125A RoHS Compliant: No
Datasheet
Description
CONTACTOR 3PST-NO, 24VAC, 125A, DIN RAIL; Load Current Inductive:80A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:60hp; Switching Current AC1:125A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor 3Pst-No, 24Vac, 125A, Din Rail; Load Current Inductive Schneider Electric - 31C9370 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 3Pst-No, 24Vac, 125A, Din Rail; Load Current Inductive Schneider Electric
31C9370
Contactor 3Pst-No, 24Vac, 125A, Din Rail; Load Current Inductive Schneider Electric 31C9370
CONTACTOR 3PST-NO, 24VAC, 125A, DIN RAIL; Load Current Inductive:80A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:60hp; Switching Current AC1:125A RoHS Compliant: No

CONTACTOR 3PST-NO, 24VAC, 125A, DIN RAIL; Load Current Inductive:80A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:60hp; Switching Current AC1:125A RoHS Compliant: No

Supplier's Site
Contactor, 3Pst-No, 24V, Din Rail/panel Rohs Compliant Schneider Electric - 71AH4838 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24V, Din Rail/panel Rohs Compliant Schneider Electric
71AH4838
Contactor, 3Pst-No, 24V, Din Rail/panel Rohs Compliant Schneider Electric 71AH4838
CONTACTOR, 3PST-NO, 24V, DIN RAIL/PANEL ROHS COMPLIANT: YES

CONTACTOR, 3PST-NO, 24V, DIN RAIL/PANEL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 31C9370 71AH4838
Product Name Contactor 3Pst-No, 24Vac, 125A, Din Rail; Load Current Inductive Schneider Electric Contactor, 3Pst-No, 24V, Din Rail/panel Rohs Compliant Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.34 - Modular contactors 25A - 223400481320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 1616055-6-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 160 F (-55 to 71 C)
View Details
S310 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 500 amps
VDC 300 volts
View Details
Contactors - 3596-GV141FAX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details