Schneider Electric Contactors LC1D80004P7

Description
Schneider Electric LC1D80004P7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D80004P7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 6089790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
6089790
Contactors 6089790
Schneider Electric LC1D80004P7 Contactor

Schneider Electric LC1D80004P7 Contactor

Supplier's Site
Contactor, 4No, 125A, 230Vac; Load Current Inductive Schneider Electric - 67AH2742 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 4No, 125A, 230Vac; Load Current Inductive Schneider Electric
67AH2742
Contactor, 4No, 125A, 230Vac; Load Current Inductive Schneider Electric 67AH2742
CONTACTOR, 4NO, 125A, 230VAC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:125A; Coil Voltage VAC RoHS Compliant: Yes

CONTACTOR, 4NO, 125A, 230VAC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:125A; Coil Voltage VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 6089790 67AH2742
Product Name Contactors Contactor, 4No, 125A, 230Vac; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 7-1611019-8 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 24 volts
View Details
C320 - 1 pole bi-directional DC NO contactors up to 1,800 volts -  - Schaltbau GmbH
Specs
Type Electrical Contactor
VDC 60 to 1500 volts
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Contactors - 3596-GV200CBB-1-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.44 - Modular contactor 40A - 224400244610 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
2 suppliers