Schneider Electric Contactor 3Pst-No, 240Vac, 80A, Din Rail; Load Current Inductive Schneider Electric LC1D65U7

Description
CONTACTOR 3PST-NO, 240VAC, 80A, DIN RAIL; Load Current Inductive:65A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:50hp; Switching Current AC1:80A RoHS Compliant: No
Description
CONTACTOR 3PST-NO, 240VAC, 80A, DIN RAIL; Load Current Inductive:65A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:50hp; Switching Current AC1:80A RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Contactor 3Pst-No, 240Vac, 80A, Din Rail is designed for use in various electrical applications requiring reliable switching capabilities. It features a 3-pole configuration with normally open contacts, suitable for inductive loads up to 65A and resistive loads up to 80A. The maximum operating voltage is rated at 600Vac, making it versatile for different voltage requirements. This contactor is compliant with RoHS standards and is UL Listed, CSA Certified, and CE Marked, ensuring it meets international safety and quality standards. It is designed for mounting on a 35mm DIN rail, facilitating easy installation in control panels. The coil operates at 240Vac with a consumption of 7.5 VA, and it has a compact weight of 0.78 lbs, making it suitable for space-constrained environments. Engineers considering this product should note its robust specifications and certifications, which support its application in industrial and commercial settings.

Datasheet Summary
Powered by GS/AI

The Contactor 3Pst-No, 240Vac, 80A, Din Rail is designed for use in various electrical applications requiring reliable switching capabilities. It features a 3-pole configuration with normally open contacts, suitable for inductive loads up to 65A and resistive loads up to 80A. The maximum operating voltage is rated at 600Vac, making it versatile for different voltage requirements. This contactor is compliant with RoHS standards and is UL Listed, CSA Certified, and CE Marked, ensuring it meets international safety and quality standards. It is designed for mounting on a 35mm DIN rail, facilitating easy installation in control panels. The coil operates at 240Vac with a consumption of 7.5 VA, and it has a compact weight of 0.78 lbs, making it suitable for space-constrained environments. Engineers considering this product should note its robust specifications and certifications, which support its application in industrial and commercial settings.

Suppliers

Company
Product
Description
Supplier Links
Contactor 3Pst-No, 240Vac, 80A, Din Rail; Load Current Inductive Schneider Electric - 31C9369 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 3Pst-No, 240Vac, 80A, Din Rail; Load Current Inductive Schneider Electric
31C9369
Contactor 3Pst-No, 240Vac, 80A, Din Rail; Load Current Inductive Schneider Electric 31C9369
CONTACTOR 3PST-NO, 240VAC, 80A, DIN RAIL; Load Current Inductive:65A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:50hp; Switching Current AC1:80A RoHS Compliant: No

CONTACTOR 3PST-NO, 240VAC, 80A, DIN RAIL; Load Current Inductive:65A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:50hp; Switching Current AC1:80A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 31C9369
Product Name Contactor 3Pst-No, 240Vac, 80A, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX21SB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
C152, C153, C154 - Multi-pole universally configurable AC and DC contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 160 amps
VDC 450 volts
View Details
Type 22.32 - Modular contactors 25A - 223200241420 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details