Schneider Electric Contactor, 3Pst-No, 220Vac, Din Rail; Load Current Inductive Schneider Electric LC1D65AM7

Description
CONTACTOR, 3PST-NO, 220VAC, DIN RAIL; Load Current Inductive:65A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:50hp; Switching Current AC1:80A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 220VAC, DIN RAIL; Load Current Inductive:65A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:50hp; Switching Current AC1:80A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 220Vac, Din Rail; Load Current Inductive Schneider Electric - 11R1523 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 220Vac, Din Rail; Load Current Inductive Schneider Electric
11R1523
Contactor, 3Pst-No, 220Vac, Din Rail; Load Current Inductive Schneider Electric 11R1523
CONTACTOR, 3PST-NO, 220VAC, DIN RAIL; Load Current Inductive:65A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:50hp; Switching Current AC1:80A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 220VAC, DIN RAIL; Load Current Inductive:65A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:50hp; Switching Current AC1:80A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 11R1523
Product Name Contactor, 3Pst-No, 220Vac, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.04 - Mini industrial contactors - 6K0490124712 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1111-K200A1C-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 3596-GX23CCC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details