Schneider Electric Contactors LC1D65AG7

Description
Schneider Electric LC1D65AG7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D65AG7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 8188432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
8188432
Contactors 8188432
Schneider Electric LC1D65AG7 Contactor

Schneider Electric LC1D65AG7 Contactor

Supplier's Site
Contactor, 3Pst-No, 690Vac, Din Rail; Load Current Inductive Schneider Electric - 11R1520 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 690Vac, Din Rail; Load Current Inductive Schneider Electric
11R1520
Contactor, 3Pst-No, 690Vac, Din Rail; Load Current Inductive Schneider Electric 11R1520
CONTACTOR, 3PST-NO, 690VAC, DIN RAIL; Load Current Inductive:65A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:37kW; Switching Current AC1:80A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 690VAC, DIN RAIL; Load Current Inductive:65A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:37kW; Switching Current AC1:80A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 8188432 11R1520
Product Name Contactors Contactor, 3Pst-No, 690Vac, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 3596-GX12SB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 41-IHVA200-H3D24V-BF-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details