Schneider Electric LC1D65AF7 Contactor
CONTACTOR, 3PST-NO, 110VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N
CONTACTOR, 37KW 65 AMP, 110V AC COIL; Load Current Inductive:65A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Contactors | Electrical Contactors | Electrical Contactors |
| Product Number | 6658087 | 11R1519 | 38AJ1969 |
| Product Name | Contactors | Contactor, 3Pst-No, 110Vac, Din Rail; Load Current Inductive Schneider Electric | Contactor, 37Kw 65 Amp, 110V Ac Coil; Load Current Inductive Schneider Electric |
| Type | Electrical Contactor | Electrical Contactor | Electrical Contactor |
| International Approvals | RoHS Compliant | ||
| Poles | 3 | 3 | 3 |