Schneider Electric Contactors LC1D65AEHE

Description
Schneider Electric LC1D65AEHE Contactor
Request a Quote
Description
Schneider Electric LC1D65AEHE Contactor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schneider Electric TeSys D contactor (part number LC1D65AEHE) is designed for motor control and resistive load applications. It features a 3-pole configuration with normally open contacts (3PST-NO) and is rated for a load current of 65A at an operational voltage of up to 440V AC in AC-3 utilization category. The control circuit operates at a voltage range of 48-130V AC/DC. This contactor has a rated breaking capacity of 1000A at 440V and a rated short-time withstand current of 110A for 10 minutes. It is suitable for mounting on DIN rails or panels and has a mechanical durability of 6 million cycles. The product is compliant with various standards, including IEC 60947-4-1 and UL 60947-4-1, and has certifications such as CCC, CSA, and UL. The contactor operates effectively in ambient temperatures ranging from -40°C to 60°C and has an IP20 protection rating. It is designed with built-in bidirectional peak limiting for enhanced reliability. The product is also RoHS compliant and features halogen-free materials, making it a sustainable choice for engineering applications.

Datasheet Summary
Powered by GS/AI

The Schneider Electric TeSys D contactor (part number LC1D65AEHE) is designed for motor control and resistive load applications. It features a 3-pole configuration with normally open contacts (3PST-NO) and is rated for a load current of 65A at an operational voltage of up to 440V AC in AC-3 utilization category. The control circuit operates at a voltage range of 48-130V AC/DC. This contactor has a rated breaking capacity of 1000A at 440V and a rated short-time withstand current of 110A for 10 minutes. It is suitable for mounting on DIN rails or panels and has a mechanical durability of 6 million cycles. The product is compliant with various standards, including IEC 60947-4-1 and UL 60947-4-1, and has certifications such as CCC, CSA, and UL. The contactor operates effectively in ambient temperatures ranging from -40°C to 60°C and has an IP20 protection rating. It is designed with built-in bidirectional peak limiting for enhanced reliability. The product is also RoHS compliant and features halogen-free materials, making it a sustainable choice for engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Contactors - 1353968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
1353968
Contactors 1353968
Schneider Electric LC1D65AEHE Contactor

Schneider Electric LC1D65AEHE Contactor

Supplier's Site
Contactor, 3Pst-No, 130V, Din Rail/panel; Load Current Inductive Schneider Electric - 33AC6208 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 130V, Din Rail/panel; Load Current Inductive Schneider Electric
33AC6208
Contactor, 3Pst-No, 130V, Din Rail/panel; Load Current Inductive Schneider Electric 33AC6208
CONTACTOR, 3PST-NO, 130V, DIN RAIL/PANEL; Load Current Inductive:65A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:37kW; Switching Current AC1:80A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 130V, DIN RAIL/PANEL; Load Current Inductive:65A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:37kW; Switching Current AC1:80A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 1353968 33AC6208
Product Name Contactors Contactor, 3Pst-No, 130V, Din Rail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 2-1393127-5 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VAC 240 volts
View Details
Contactors - 3596-GX23FB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223400121640 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 1220814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details