Schneider Electric Contactor 3Pst-No, 120Vac, 80A, Din Rail; Load Current Inductive Schneider Electric LC1D50G7

Description
CONTACTOR 3PST-NO, 120VAC, 80A, DIN RAIL; Load Current Inductive:50A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:40hp; Switching Current AC1:80A RoHS Compliant: No
Datasheet
Description
CONTACTOR 3PST-NO, 120VAC, 80A, DIN RAIL; Load Current Inductive:50A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:40hp; Switching Current AC1:80A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor 3Pst-No, 120Vac, 80A, Din Rail; Load Current Inductive Schneider Electric - 31C9365 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 3Pst-No, 120Vac, 80A, Din Rail; Load Current Inductive Schneider Electric
31C9365
Contactor 3Pst-No, 120Vac, 80A, Din Rail; Load Current Inductive Schneider Electric 31C9365
CONTACTOR 3PST-NO, 120VAC, 80A, DIN RAIL; Load Current Inductive:50A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:40hp; Switching Current AC1:80A RoHS Compliant: No

CONTACTOR 3PST-NO, 120VAC, 80A, DIN RAIL; Load Current Inductive:50A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:40hp; Switching Current AC1:80A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 31C9365
Product Name Contactor 3Pst-No, 120Vac, 80A, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GX14FA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200121540 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 9-1616990-1-ND - DigiKey
Specs
Type Electrical Contactor
View Details