Schneider Electric Contactor, 3Pst-No, 110Vac, Din Rail; Load Current Inductive Schneider Electric LC1D50F7

Description
CONTACTOR, 3PST-NO, 110VAC, DIN RAIL; Load Current Inductive:50A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:33kW; Switching Current AC1:80A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 110VAC, DIN RAIL; Load Current Inductive:50A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:33kW; Switching Current AC1:80A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 110Vac, Din Rail; Load Current Inductive Schneider Electric - 79C9690 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 110Vac, Din Rail; Load Current Inductive Schneider Electric
79C9690
Contactor, 3Pst-No, 110Vac, Din Rail; Load Current Inductive Schneider Electric 79C9690
CONTACTOR, 3PST-NO, 110VAC, DIN RAIL; Load Current Inductive:50A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:33kW; Switching Current AC1:80A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 110VAC, DIN RAIL; Load Current Inductive:50A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:33kW; Switching Current AC1:80A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 79C9690
Product Name Contactor, 3Pst-No, 110Vac, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.13 - Industrial contactors - 6K1381104374 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 3-1618394-1-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
C158 and C159 - Universally configurable AC and DC contactors up to 500 A -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 500 amps
VDC 300 volts
View Details
Contactors - 3596-GX12LAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details