Schneider Electric Contactors LC1D50AG7

Description
Schneider Electric LC1D50AG7 Contactor
Request a Quote
Description
Schneider Electric LC1D50AG7 Contactor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a TeSys D IEC contactor, specifically designed for motor control applications. It features a three-pole configuration with a rated operational current of 50 A at 440 V AC under AC-3 utilization category. The contactor operates with a coil voltage of 120 VAC at 50/60 Hz. It is capable of handling a maximum motor power of 40 HP at 480 VAC and has a rated breaking capacity of 900 A at 440 V. The device includes one normally open (NO) and one normally closed (NC) auxiliary contact, and it is rated for a mechanical durability of 6 million cycles. The contactor is suitable for a wide range of ambient temperatures, operating effectively between -40¬8F to 140¬8F (-40¬8C to 60¬8C), with derating above 140¬8F. It complies with various international standards, including IEC and UL certifications, ensuring reliability and safety in industrial applications. The product is designed for DIN rail mounting and has an IP20 front face protection rating. It is also RoHS compliant and free from toxic heavy metals, making it a suitable choice for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The product is a TeSys D IEC contactor, specifically designed for motor control applications. It features a three-pole configuration with a rated operational current of 50 A at 440 V AC under AC-3 utilization category. The contactor operates with a coil voltage of 120 VAC at 50/60 Hz. It is capable of handling a maximum motor power of 40 HP at 480 VAC and has a rated breaking capacity of 900 A at 440 V. The device includes one normally open (NO) and one normally closed (NC) auxiliary contact, and it is rated for a mechanical durability of 6 million cycles. The contactor is suitable for a wide range of ambient temperatures, operating effectively between -40¬8F to 140¬8F (-40¬8C to 60¬8C), with derating above 140¬8F. It complies with various international standards, including IEC and UL certifications, ensuring reliability and safety in industrial applications. The product is designed for DIN rail mounting and has an IP20 front face protection rating. It is also RoHS compliant and free from toxic heavy metals, making it a suitable choice for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Contactors - 8188420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
8188420
Contactors 8188420
Schneider Electric LC1D50AG7 Contactor

Schneider Electric LC1D50AG7 Contactor

Supplier's Site
Contactor, Spst-No/spst-Nc, 3P, 120Vac, 50A; Load Current Inductive Schneider Electric - 11R1510 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No/spst-Nc, 3P, 120Vac, 50A; Load Current Inductive Schneider Electric
11R1510
Contactor, Spst-No/spst-Nc, 3P, 120Vac, 50A; Load Current Inductive Schneider Electric 11R1510
CONTACTOR, SPST-NO/SPST-NC, 3P, 120VAC, 50A; Load Current Inductive:50A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:SPST-N O, SPST-NC; No. of Poles:3 Pole; Switching Power AC3:40hp; Coil Voltage VDC Nom:-RoHS Compliant: Yes

CONTACTOR, SPST-NO/SPST-NC, 3P, 120VAC, 50A; Load Current Inductive:50A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:SPST-NO, SPST-NC; No. of Poles:3 Pole; Switching Power AC3:40hp; Coil Voltage VDC Nom:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 8188420 11R1510
Product Name Contactors Contactor, Spst-No/spst-Nc, 3P, 120Vac, 50A; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Auxiliary Contacts - 1220928 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
S306 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 160 to 200 amps
View Details
Contactors - A104307-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details