Schneider Electric Contactors LC1D50AB7

Description
Schneider Electric LC1D50AB7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D50AB7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 6658030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
6658030
Contactors 6658030
Schneider Electric LC1D50AB7 Contactor

Schneider Electric LC1D50AB7 Contactor

Supplier's Site
Contactor, 3Pst-No, 690Vac, Din Rail; Load Current Inductive Schneider Electric - 11R1508 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 690Vac, Din Rail; Load Current Inductive Schneider Electric
11R1508
Contactor, 3Pst-No, 690Vac, Din Rail; Load Current Inductive Schneider Electric 11R1508
CONTACTOR, 3PST-NO, 690VAC, DIN RAIL; Load Current Inductive:50A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:33kW; Switching Current AC1:80A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 690VAC, DIN RAIL; Load Current Inductive:50A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:33kW; Switching Current AC1:80A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 6658030 11R1508
Product Name Contactors Contactor, 3Pst-No, 690Vac, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Auxiliary Contacts - 1220936 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details
Contactors - 3596-GX21CC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200484320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details