Schneider Electric Contactor, 3Pst-No, 24Vac, 60A, Din Rail; Load Current Inductive Schneider Electric LC1D40B7

Description
CONTACTOR, 3PST-NO, 24VAC, 60A, DIN RAIL; Load Current Inductive:40A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:30hp; Switching Current AC1:60A RoHS Compliant: No
Datasheet
Description
CONTACTOR, 3PST-NO, 24VAC, 60A, DIN RAIL; Load Current Inductive:40A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:30hp; Switching Current AC1:60A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 24Vac, 60A, Din Rail; Load Current Inductive Schneider Electric - 31C9361 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vac, 60A, Din Rail; Load Current Inductive Schneider Electric
31C9361
Contactor, 3Pst-No, 24Vac, 60A, Din Rail; Load Current Inductive Schneider Electric 31C9361
CONTACTOR, 3PST-NO, 24VAC, 60A, DIN RAIL; Load Current Inductive:40A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:30hp; Switching Current AC1:60A RoHS Compliant: No

CONTACTOR, 3PST-NO, 24VAC, 60A, DIN RAIL; Load Current Inductive:40A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:30hp; Switching Current AC1:60A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 31C9361
Product Name Contactor, 3Pst-No, 24Vac, 60A, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX21SCC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
C295 - Double-pole AC and DC contactors up to 1,600 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 120 amps
View Details
Type 6K.13 - Industrial contactors - 6K1380244374 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details