TeSys D contactor for motor control and resistive loads, with three normally open poles, rated for 40 A at up to 440 V AC under AC-3 category, and a 240 V AC 50/60 Hz control coil. It includes one normally open and one normally closed auxiliary contact. Mounted on DIN rail, its dimensions are 122 mm height, 55 mm width, and 120 mm depth, weighing 0.85 kg. Rated insulation voltage is 690 V AC for the power circuit and 600 V AC for the signalling circuit, with certifications for CSA, UL, and IEC 60947-4-1. Electrical durability is 1.5 million cycles at 40 A AC-3. Ambient operating temperature ranges from -5 to 60 °C, with IP2x protection and RoHS compliance.
Contactor, 3PST-NO, DIN Rail, 600 VAC, 240 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 11R1502 |
| Product Name | Contactor, 3Pst-No, Din Rail, 600 Vac, 240 V Rohs Compliant Schneider Electric |
| Mounting | DIN |