Schneider Electric Contactors LC1D40AP7

Description
Schneider Electric LC1D40AP7 Contactor
Request a Quote
Description
Schneider Electric LC1D40AP7 Contactor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Contactors - 6658021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
6658021
Contactors 6658021
Schneider Electric LC1D40AP7 Contactor

Schneider Electric LC1D40AP7 Contactor

Supplier's Site
Contactor, 22Kw 40 Amp, 230V Ac Coil; Load Current Inductive Schneider Electric - 38AJ1968 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 22Kw 40 Amp, 230V Ac Coil; Load Current Inductive Schneider Electric
38AJ1968
Contactor, 22Kw 40 Amp, 230V Ac Coil; Load Current Inductive Schneider Electric 38AJ1968
CONTACTOR, 22KW 40 AMP, 230V AC COIL; Load Current Inductive:40A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:30hp; Switching Current AC1:60A; Coil RoHS Compliant: Yes

CONTACTOR, 22KW 40 AMP, 230V AC COIL; Load Current Inductive:40A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:30hp; Switching Current AC1:60A; Coil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 6658021 38AJ1968
Product Name Contactors Contactor, 22Kw 40 Amp, 230V Ac Coil; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX11KC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.72 - Modular contactor 32A - 227201101310 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, CLUS, ukca
Poles 2
View Details