Schneider Electric Contactor, 3Pst-No, 250V, Din Rail/panel; Load Current Inductive Schneider Electric LC1D40AKUE

Description
CONTACTOR, 3PST-NO, 250V, DIN RAIL/PANEL; Load Current Inductive:40A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:30kW; Switching Current AC1:60A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 250V, DIN RAIL/PANEL; Load Current Inductive:40A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:30kW; Switching Current AC1:60A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 250V, Din Rail/panel; Load Current Inductive Schneider Electric - 33AC6201 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 250V, Din Rail/panel; Load Current Inductive Schneider Electric
33AC6201
Contactor, 3Pst-No, 250V, Din Rail/panel; Load Current Inductive Schneider Electric 33AC6201
CONTACTOR, 3PST-NO, 250V, DIN RAIL/PANEL; Load Current Inductive:40A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:30kW; Switching Current AC1:60A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 250V, DIN RAIL/PANEL; Load Current Inductive:40A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:30kW; Switching Current AC1:60A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 33AC6201
Product Name Contactor, 3Pst-No, 250V, Din Rail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GTM501BAC-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
CF - Multipole AC power contactors for loads up to 600 A and 3,000 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 400 amps
VDC 1500 to 3000 volts
View Details
Type 22.34 - Modular contactors 25A - 223400124640 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details