The LC1D40AF7 is a three-pole, normally open contactor designed for motor control and resistive loads, with a rated operational current of 40 A at up to 440 V AC for AC-3 applications and 60 A for AC-1. It operates with a 110 V AC 50/60 Hz control circuit and includes one normally open and one normally closed auxiliary contact. The device mounts on DIN rail and has a height of 122 mm, width of 55 mm, and depth of 120 mm, weighing 0.85 kg. It meets IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards, with an IP2x front-face protection rating, operating temperature range of -5 to 60 °C, and electrical durability of 1.5 million cycles under AC-3 conditions. The contactor is RoHS compliant and rated for operation up to 3000 m altitude without derating.
Contactor, 3PST-NO, DIN Rail, 600 VAC, 110 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 11R1497 |
| Product Name | Contactor, 3Pst-No, Din Rail, 600 Vac, 110 V Rohs Compliant Schneider Electric |
| Mounting | DIN |