Schneider Electric Contactors LC1D40008F7

Description
Schneider Electric LC1D40008F7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D40008F7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 2109876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
2109876
Contactors 2109876
Schneider Electric LC1D40008F7 Contactor

Schneider Electric LC1D40008F7 Contactor

Supplier's Site
Contactor, Dpst-No/nc, 110Vac, Din Rail; Load Current Inductive Schneider Electric - 16B142 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-No/nc, 110Vac, Din Rail; Load Current Inductive Schneider Electric
16B142
Contactor, Dpst-No/nc, 110Vac, Din Rail; Load Current Inductive Schneider Electric 16B142
CONTACTOR, DPST-NO/NC, 110VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:60A RoHS Compliant: Yes

CONTACTOR, DPST-NO/NC, 110VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-NO, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:60A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 2109876 16B142
Product Name Contactors Contactor, Dpst-No/nc, 110Vac, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GX66FDB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223400601740 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 844-1618414-5-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details