Schneider Electric, Ltd. Contactor LC1D38M7

Description
CONTACTOR, 3 POLE, 38 A, 220 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 3 POLE, 38 A, 220 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 58689415 - Radwell International
Willingboro, NJ, United States
Contactor
58689415
Contactor 58689415
CONTACTOR, 3 POLE, 38 A, 220 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 3 POLE, 38 A, 220 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 58689415
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Coil Contactors - MC-225A-500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details
Solid State Overload/Relay - 99575268 - Radwell International
Specs
Device Technology Solid State
View Details