Schneider Electric LC1D38F7 Contactor
CONTACTOR, 18.5KW, 110VAC; Load Current Inductive:38A; Relay Mounting:DIN Rail; Operating Voltage:110VAC; Contact Configuration:DPDT; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:50A; Coil Voltage VAC RoHS Compliant: Yes
CONTACTOR, DPDT, 110VAC, DIN RAIL; Load Current Inductive:38A; Relay Mounting:DIN Rail; Operating Voltage:110VAC; Contact Configuration:DPDT; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:50A RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Contactors | Electrical Contactors |
| Product Number | 4001861 | 67AH2739 |
| Product Name | Contactors | Contactor, 18.5Kw, 110Vac; Load Current Inductive Schneider Electric |
| Type | Electrical Contactor | Electrical Contactor |