Schneider Electric Contactors LC1D38BL

Description
Schneider Electric LC1D38BL Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D38BL Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 4001956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
4001956
Contactors 4001956
Schneider Electric LC1D38BL Contactor

Schneider Electric LC1D38BL Contactor

Supplier's Site
Contactor, 3Pst-No, 24V, Din Rail/panel; Load Current Inductive Schneider Electric - 24AJ0763 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24V, Din Rail/panel; Load Current Inductive Schneider Electric
24AJ0763
Contactor, 3Pst-No, 24V, Din Rail/panel; Load Current Inductive Schneider Electric 24AJ0763
CONTACTOR, 3PST-NO, 24V, DIN RAIL/PANEL; Load Current Inductive:38A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:50A;RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24V, DIN RAIL/PANEL; Load Current Inductive:38A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:50A;RoHS Compliant: Yes

Supplier's Site
Contactor, 3Pst-No, 690V, Din Rail/panel; Load Current Inductive Schneider Electric - 20K1151 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 690V, Din Rail/panel; Load Current Inductive Schneider Electric
20K1151
Contactor, 3Pst-No, 690V, Din Rail/panel; Load Current Inductive Schneider Electric 20K1151
CONTACTOR, 3PST-NO, 690V, DIN RAIL/PANEL; Load Current Inductive:38A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:50ARoHS Compliant: Yes

CONTACTOR, 3PST-NO, 690V, DIN RAIL/PANEL; Load Current Inductive:38A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:50ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 4001956 24AJ0763
Product Name Contactors Contactor, 3Pst-No, 24V, Din Rail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 22.34 - Modular contactors 25A - 223402301320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Auxiliary Contacts - 1220780 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details