Schneider Electric Contactors LC1D38BD

Description
Schneider Electric LC1D38BD Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D38BD Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 6089655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
6089655
Contactors 6089655
Schneider Electric LC1D38BD Contactor

Schneider Electric LC1D38BD Contactor

Supplier's Site
Contactor, 3Pst-No, 24V, Din Rail/panel; Load Current Inductive Schneider Electric - 66AH6295 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24V, Din Rail/panel; Load Current Inductive Schneider Electric
66AH6295
Contactor, 3Pst-No, 24V, Din Rail/panel; Load Current Inductive Schneider Electric 66AH6295
CONTACTOR, 3PST-NO, 24V, DIN RAIL/PANEL; Load Current Inductive:38A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:50A;RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24V, DIN RAIL/PANEL; Load Current Inductive:38A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:50A;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 6089655 66AH6295
Product Name Contactors Contactor, 3Pst-No, 24V, Din Rail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 844-1-1618413-8-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0490124309 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details
Contactors - 3596-GV241BAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details