Manufacturer: Schneider Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038338-LC1D386BD
Length: 85 mm
Number of Poles: 3
Width: 45 mm
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Depth: 101 mm
RoHS: Non-Compliant
Min Operating Temperature: -5 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1038338-LC1D386BD |
| Product Name | OEM Parts - OEM Parts (J - L) - LC1D386BD |