Schneider Electric Contactors LC1D32P7

Description
Schneider Electric LC1D32P7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D32P7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 3949649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
3949649
Contactors 3949649
Schneider Electric LC1D32P7 Contactor

Schneider Electric LC1D32P7 Contactor

Supplier's Site
Contactor, 3Pno, 15Kw, 230Vac; Load Current Inductive Schneider Electric - 67AH2738 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pno, 15Kw, 230Vac; Load Current Inductive Schneider Electric
67AH2738
Contactor, 3Pno, 15Kw, 230Vac; Load Current Inductive Schneider Electric 67AH2738
CONTACTOR, 3PNO, 15KW, 230VAC; Load Current Inductive:32A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3NO; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:50A; Coil Voltage VAC RoHS Compliant: Yes

CONTACTOR, 3PNO, 15KW, 230VAC; Load Current Inductive:32A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3NO; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:50A; Coil Voltage VAC RoHS Compliant: Yes

Supplier's Site
Contactor, 3Pst-No, 230Vac, Din Rail; Load Current Inductive Schneider Electric - 95C3099 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 230Vac, Din Rail; Load Current Inductive Schneider Electric
95C3099
Contactor, 3Pst-No, 230Vac, Din Rail; Load Current Inductive Schneider Electric 95C3099
CONTACTOR, 3PST-NO, 230VAC, DIN RAIL; Load Current Inductive:32A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:30hp; Switching Current AC1:50A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 230VAC, DIN RAIL; Load Current Inductive:32A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:30hp; Switching Current AC1:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 3949649 67AH2738
Product Name Contactors Contactor, 3Pno, 15Kw, 230Vac; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GXL14B2BB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 1220799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details