Schneider Electric Contactors LC1D32F7

Description
Schneider Electric LC1D32F7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D32F7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 4001603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
4001603
Contactors 4001603
Schneider Electric LC1D32F7 Contactor

Schneider Electric LC1D32F7 Contactor

Supplier's Site
Iec Contactor; Load Current Inductive Schneider Electric - 79C9633 - Newark, An Avnet Company
Chicago, IL, United States
Iec Contactor; Load Current Inductive Schneider Electric
79C9633
Iec Contactor; Load Current Inductive Schneider Electric 79C9633
IEC CONTACTOR; Load Current Inductive:32A; Relay Mounting:DIN Rail; Operating Voltage:110VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15kW; Switching Current AC1:50A; Coil Voltage VAC Nom:110V RoHS Compliant: Yes

IEC CONTACTOR; Load Current Inductive:32A; Relay Mounting:DIN Rail; Operating Voltage:110VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:15kW; Switching Current AC1:50A; Coil Voltage VAC Nom:110V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 4001603 79C9633
Product Name Contactors Iec Contactor; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 2-1672124-7 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VAC 240 volts
View Details
Contactors - 1220799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
Type 6K.14 - Industrial contactors - 6K1480244810 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 3596-GX12TCC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details