Schneider Electric Contactors LC1D32E7

Description
Schneider Electric LC1D32E7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D32E7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 6089627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
6089627
Contactors 6089627
Schneider Electric LC1D32E7 Contactor

Schneider Electric LC1D32E7 Contactor

Supplier's Site
Relays, Contactor, 3Pst-No, 48V,32A, Din Rail; Load Current Inductive Schneider Electric - 33M9215 - Newark, An Avnet Company
Chicago, IL, United States
Relays, Contactor, 3Pst-No, 48V,32A, Din Rail; Load Current Inductive Schneider Electric
33M9215
Relays, Contactor, 3Pst-No, 48V,32A, Din Rail; Load Current Inductive Schneider Electric 33M9215
RELAYS, CONTACTOR, 3PST-NO, 48V,32A, DIN RAIL; Load Current Inductive:32A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:30hp; Switching Current AC1:50A RoHS Compliant: Yes

RELAYS, CONTACTOR, 3PST-NO, 48V,32A, DIN RAIL; Load Current Inductive:32A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:30hp; Switching Current AC1:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 6089627 33M9215
Product Name Contactors Relays, Contactor, 3Pst-No, 48V,32A, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - A104335-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 22.44 - Modular contactor 40A - 224400124710 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
2 suppliers