Schneider Electric Contactors LC1D32BL

Description
Schneider Electric LC1D32BL Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D32BL Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 4001940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
4001940
Contactors 4001940
Schneider Electric LC1D32BL Contactor

Schneider Electric LC1D32BL Contactor

Supplier's Site
Iec Contactor; Load Current Inductive Schneider Electric - 79C9632 - Newark, An Avnet Company
Chicago, IL, United States
Iec Contactor; Load Current Inductive Schneider Electric
79C9632
Iec Contactor; Load Current Inductive Schneider Electric 79C9632
IEC CONTACTOR; Load Current Inductive:32A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:30hp; Switching Current AC1:50A; Coil Voltage VAC Nom:-; Width:45mmRoHS Compliant: Yes

IEC CONTACTOR; Load Current Inductive:32A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:30hp; Switching Current AC1:50A; Coil Voltage VAC Nom:-; Width:45mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 4001940 79C9632
Product Name Contactors Iec Contactor; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX11JC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223400121340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 1220993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details