Schneider Electric Contactors LC1D25JL

Description
Schneider Electric LC1D25JL Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D25JL Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 8153464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
8153464
Contactors 8153464
Schneider Electric LC1D25JL Contactor

Schneider Electric LC1D25JL Contactor

Supplier's Site
Contactor, 3Pst-No, 12V, Din Rail/panel; Load Current Inductive Schneider Electric - 89H5030 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 12V, Din Rail/panel; Load Current Inductive Schneider Electric
89H5030
Contactor, 3Pst-No, 12V, Din Rail/panel; Load Current Inductive Schneider Electric 89H5030
CONTACTOR, 3PST-NO, 12V, DIN RAIL/PANEL; Load Current Inductive:25A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15kW; Switching Current AC1:40A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 12V, DIN RAIL/PANEL; Load Current Inductive:25A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:15kW; Switching Current AC1:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 8153464 89H5030
Product Name Contactors Contactor, 3Pst-No, 12V, Din Rail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 7-1672115-9 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 120 volts
View Details
Contactors - 3596-GX12CCC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0490484712 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Auxiliary Contacts - 1220951 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details