Schneider Electric Contactors LC1D25E7

Description
Schneider Electric LC1D25E7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D25E7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 6089576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
6089576
Contactors 6089576
Schneider Electric LC1D25E7 Contactor

Schneider Electric LC1D25E7 Contactor

Supplier's Site
Contactor, 3Pst-No, 48V, Dinrail/panel; Load Current Inductive Schneider Electric - 66AH6284 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 48V, Dinrail/panel; Load Current Inductive Schneider Electric
66AH6284
Contactor, 3Pst-No, 48V, Dinrail/panel; Load Current Inductive Schneider Electric 66AH6284
CONTACTOR, 3PST-NO, 48V, DINRAIL/PANEL; Load Current Inductive:25A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:20hp; Switching Current AC1:40A; RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 48V, DINRAIL/PANEL; Load Current Inductive:25A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:20hp; Switching Current AC1:40A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 6089576 66AH6284
Product Name Contactors Contactor, 3Pst-No, 48V, Dinrail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Auxiliary Contacts - 1221069 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details
Contactors - 3596-GV141MAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 41-1-2071576-2-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 22.74 - Modular contactor 32A - 227400241410 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details