Schneider Electric Contactors LC1D25BNE

Description
Schneider Electric LC1D25BNE Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D25BNE Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 1353949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
1353949
Contactors 1353949
Schneider Electric LC1D25BNE Contactor

Schneider Electric LC1D25BNE Contactor

Supplier's Site
Contactor, 3Pst-No, 60V, Din Rail/panel; Load Current Inductive Schneider Electric - 33AC6189 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 60V, Din Rail/panel; Load Current Inductive Schneider Electric
33AC6189
Contactor, 3Pst-No, 60V, Din Rail/panel; Load Current Inductive Schneider Electric 33AC6189
CONTACTOR, 3PST-NO, 60V, DIN RAIL/PANEL; Load Current Inductive:25A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15kW; Switching Current AC1:40A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 60V, DIN RAIL/PANEL; Load Current Inductive:25A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:15kW; Switching Current AC1:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 1353949 33AC6189
Product Name Contactors Contactor, 3Pst-No, 60V, Din Rail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX21BA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 6K.13 - Industrial contactors - 6K1390604350 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details