Schneider Electric Contactors LC1D25BL

Description
Schneider Electric LC1D25BL Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D25BL Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 4001934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
4001934
Contactors 4001934
Schneider Electric LC1D25BL Contactor

Schneider Electric LC1D25BL Contactor

Supplier's Site
Iec Contactor; Load Current Inductive Schneider Electric - 79C9590 - Newark, An Avnet Company
Chicago, IL, United States
Iec Contactor; Load Current Inductive Schneider Electric
79C9590
Iec Contactor; Load Current Inductive Schneider Electric 79C9590
IEC CONTACTOR; Load Current Inductive:25A; Relay Mounting:DIN Rail; Operating Voltage:24V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:40A; Coil Voltage VAC Nom:-; Width:45mm RoHS Compliant: Yes

IEC CONTACTOR; Load Current Inductive:25A; Relay Mounting:DIN Rail; Operating Voltage:24V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:40A; Coil Voltage VAC Nom:-; Width:45mm RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, 11Kw, 24Vdc; Load Current Inductive Schneider Electric - 67AH2730 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 11Kw, 24Vdc; Load Current Inductive Schneider Electric
67AH2730
Contactor, 11Kw, 24Vdc; Load Current Inductive Schneider Electric 67AH2730
CONTACTOR, 11KW, 24VDC; Load Current Inductive:25A; Relay Mounting:DIN Rail; Operating Voltage:24V; Contact Configuration:DPDT; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:40A; Coil Voltage VAC Nom:-; Coil RoHS Compliant: Yes

CONTACTOR, 11KW, 24VDC; Load Current Inductive:25A; Relay Mounting:DIN Rail; Operating Voltage:24V; Contact Configuration:DPDT; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:40A; Coil Voltage VAC Nom:-; Coil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 4001934 79C9590
Product Name Contactors Iec Contactor; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Auxiliary Contacts - 1220947 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details
Type 22.32 - Modular contactors 25A - 223202301440 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 3596-GTM501CCB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details