Schneider Electric Contactors LC1D25BD

Description
Schneider Electric LC1D25BD Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D25BD Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 3949699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
3949699
Contactors 3949699
Schneider Electric LC1D25BD Contactor

Schneider Electric LC1D25BD Contactor

Supplier's Site
Iec Contactor; Load Current Inductive Schneider Electric - 53M4989 - Newark, An Avnet Company
Chicago, IL, United States
Iec Contactor; Load Current Inductive Schneider Electric
53M4989
Iec Contactor; Load Current Inductive Schneider Electric 53M4989
IEC CONTACTOR; Load Current Inductive:25A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:20hp; Switching Current AC1:40A; Coil Voltage VAC Nom:-; Width:45mmRoHS Compliant: Yes

IEC CONTACTOR; Load Current Inductive:25A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:20hp; Switching Current AC1:40A; Coil Voltage VAC Nom:-; Width:45mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 3949699 53M4989
Product Name Contactors Iec Contactor; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX12JBC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 1221065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details
C195 - AC and bidirectional DC contactors up to 1,500 volts -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 320 amps
VDC 200 to 1500 volts
View Details
Type 22.34 - Modular contactors 25A - 223401201340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details