Schneider Electric Contactor 600Vac 25Amp Iec +Options Schneider Electric LC1D258U7

Description
CONTACTOR 600VAC 25AMP IEC +OPTIONS
Description
CONTACTOR 600VAC 25AMP IEC +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

LC1D258U7 is a four-pole TeSys D contactor for resistive loads, with a 2 NO + 2 NC power circuit and 240 V AC coil, rated at 40 A up to 440 V AC under AC-1. It includes a 1 NO + 1 NC auxiliary contact set, 6 kV impulse withstand, and power insulation rated to 690 V AC, 600 V CSA, and 600 V UL. Electrical durability is 1.4 million cycles at 40 A AC-1; mechanical durability is 15 million cycles. Mounting is on plate or rail, with dimensions 105 mm high, 45 mm wide, and 99 mm deep, and a weight of 0.425 kg. It operates from -5 to 60 °C and complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14. The product is RoHS compliant and labeled Green Premium.

Datasheet Summary
Powered by GS/AI

LC1D258U7 is a four-pole TeSys D contactor for resistive loads, with a 2 NO + 2 NC power circuit and 240 V AC coil, rated at 40 A up to 440 V AC under AC-1. It includes a 1 NO + 1 NC auxiliary contact set, 6 kV impulse withstand, and power insulation rated to 690 V AC, 600 V CSA, and 600 V UL. Electrical durability is 1.4 million cycles at 40 A AC-1; mechanical durability is 15 million cycles. Mounting is on plate or rail, with dimensions 105 mm high, 45 mm wide, and 99 mm deep, and a weight of 0.425 kg. It operates from -5 to 60 °C and complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14. The product is RoHS compliant and labeled Green Premium.

Suppliers

Company
Product
Description
Supplier Links
Contactor 600Vac 25Amp Iec +Options Schneider Electric - 89H5034 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 600Vac 25Amp Iec +Options Schneider Electric
89H5034
Contactor 600Vac 25Amp Iec +Options Schneider Electric 89H5034
CONTACTOR 600VAC 25AMP IEC +OPTIONS

CONTACTOR 600VAC 25AMP IEC +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 89H5034
Product Name Contactor 600Vac 25Amp Iec +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 858-390 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-K1-105C flux free - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details