Schneider Electric Contactors LC1D258P7

Description
Schneider Electric LC1D258P7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D258P7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 4548023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
4548023
Contactors 4548023
Schneider Electric LC1D258P7 Contactor

Schneider Electric LC1D258P7 Contactor

Supplier's Site
Contactor, 2No/2Nc, 25A, 230Vac; Load Current Inductive Schneider Electric - 67AH2734 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 2No/2Nc, 25A, 230Vac; Load Current Inductive Schneider Electric
67AH2734
Contactor, 2No/2Nc, 25A, 230Vac; Load Current Inductive Schneider Electric 67AH2734
CONTACTOR, 2NO/2NC, 25A, 230VAC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:2NO / 2NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil Voltage VAC RoHS Compliant: Yes

CONTACTOR, 2NO/2NC, 25A, 230VAC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:2NO / 2NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil Voltage VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 4548023 67AH2734
Product Name Contactors Contactor, 2No/2Nc, 25A, 230Vac; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GX66BDC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.14 - Industrial contactors - 6K1482304718 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details