Schneider Electric Relay Contactor, 600Vac, 25A; Load Current Inductive Schneider Electric LC1D258G7

Description
RELAY CONTACTOR, 600VAC, 25A; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:4PDT-2 NO, DPDT-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:40A RoHS Compliant: Yes
Datasheet
Description
RELAY CONTACTOR, 600VAC, 25A; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:4PDT-2 NO, DPDT-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Contactor, 600Vac, 25A; Load Current Inductive Schneider Electric - 85H0085 - Newark, An Avnet Company
Chicago, IL, United States
Relay Contactor, 600Vac, 25A; Load Current Inductive Schneider Electric
85H0085
Relay Contactor, 600Vac, 25A; Load Current Inductive Schneider Electric 85H0085
RELAY CONTACTOR, 600VAC, 25A; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:4PDT-2 NO, DPDT-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:40A RoHS Compliant: Yes

RELAY CONTACTOR, 600VAC, 25A; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:4PDT-2NO, DPDT-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 85H0085
Product Name Relay Contactor, 600Vac, 25A; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - A121112-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GXL14C2CB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.72 - Modular contactor 32A - 227202301517 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, ukca
Poles 2
View Details
Contactors - 1221318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details