The LC1D258BD is a four-pole TeSys D contactor with two normally open and two normally closed power contacts, designed for resistive loads up to 40 A at 440 V AC and a 24 V DC control coil. It features a protective cover, plate and rail mounting, and has dimensions of 91 mm height, 45 mm width, and 107 mm depth, weighing 0.585 kg. The contactor meets IEC 60947-4-1 and IEC 60947-5-1 standards, with an impulse withstand voltage of 6 kV, and an electrical durability of 1.4 million cycles at 40 A AC-1. It includes a built-in bidirectional diode suppressor, screw clamp terminals for control circuits, and connector terminals for power circuits. The operating temperature range is -20 to 60 °C, with IP2x protection and V1 flame retardance. It is RoHS compliant and classified as a Green Premium product.
CONTACTOR 600VAC 25AMP IEC +OPTIONS ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 24K0721 |
| Product Name | Contactor 600Vac 25Amp Iec +Options Rohs Compliant Schneider Electric |
| Approvals | RoHS |