Schneider Electric Contactors LC1D18U7

Description
Schneider Electric LC1D18U7 Contactor
Request a Quote
Description
Schneider Electric LC1D18U7 Contactor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schneider Electric Contactor, part number 66AH6279, is a 3-pole, normally open (3PST-NO) device designed for use in motor control applications. It operates at a coil voltage of 240V AC and is suitable for inductive loads with a maximum load current of 18A. The contactor is rated for operational voltages up to 690V AC and can handle a switching power of 15 horsepower (hp) under AC-3 conditions. This contactor features a mechanical durability of 15 million cycles and an electrical durability of 1.65 million cycles at 18A AC-3. It includes auxiliary contacts with a configuration of 1 normally open (NO) and 1 normally closed (NC). The device is designed for mounting on DIN rail and has an IP2x protection rating for its front face. The operating temperature range for this contactor is -20°C to 60°C, with storage capabilities from -60°C to 80°C. It is compliant with various international standards, including IEC and UL, and is RoHS compliant. The product is also recognized as a Green Premium product, indicating its sustainability credentials.

Datasheet Summary
Powered by GS/AI

The Schneider Electric Contactor, part number 66AH6279, is a 3-pole, normally open (3PST-NO) device designed for use in motor control applications. It operates at a coil voltage of 240V AC and is suitable for inductive loads with a maximum load current of 18A. The contactor is rated for operational voltages up to 690V AC and can handle a switching power of 15 horsepower (hp) under AC-3 conditions. This contactor features a mechanical durability of 15 million cycles and an electrical durability of 1.65 million cycles at 18A AC-3. It includes auxiliary contacts with a configuration of 1 normally open (NO) and 1 normally closed (NC). The device is designed for mounting on DIN rail and has an IP2x protection rating for its front face. The operating temperature range for this contactor is -20°C to 60°C, with storage capabilities from -60°C to 80°C. It is compliant with various international standards, including IEC and UL, and is RoHS compliant. The product is also recognized as a Green Premium product, indicating its sustainability credentials.

Suppliers

Company
Product
Description
Supplier Links
Contactors - 6567111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
6567111
Contactors 6567111
Schneider Electric LC1D18U7 Contactor

Schneider Electric LC1D18U7 Contactor

Supplier's Site
Contactor, 3Pst-No, 240Vac, Din Rail; Load Current Inductive Schneider Electric - 66AH6279 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 240Vac, Din Rail; Load Current Inductive Schneider Electric
66AH6279
Contactor, 3Pst-No, 240Vac, Din Rail; Load Current Inductive Schneider Electric 66AH6279
CONTACTOR, 3PST-NO, 240VAC, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:32A; Coil RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 240VAC, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:32A; Coil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 6567111 66AH6279
Product Name Contactors Contactor, 3Pst-No, 240Vac, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.14 - Industrial contactors - 6K1481104810 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Definite Purpose Contactors - 1-1611025-5 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 480 volts
View Details
Contactors - 3596-GX21JB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 1444908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 4
View Details