Schneider Electric Iec Contactor; Load Current Inductive Schneider Electric LC1D18R7

Description
IEC CONTACTOR; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:32A; Coil Voltage VAC Nom:440V RoHS Compliant: Yes
Datasheet
Description
IEC CONTACTOR; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:32A; Coil Voltage VAC Nom:440V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Contactor; Load Current Inductive Schneider Electric - 71K5730 - Newark, An Avnet Company
Chicago, IL, United States
Iec Contactor; Load Current Inductive Schneider Electric
71K5730
Iec Contactor; Load Current Inductive Schneider Electric 71K5730
IEC CONTACTOR; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:32A; Coil Voltage VAC Nom:440V RoHS Compliant: Yes

IEC CONTACTOR; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:32A; Coil Voltage VAC Nom:440V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 71K5730
Product Name Iec Contactor; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX12HCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 6K.13 - Industrial contactors - 6K1390124374 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details