Schneider Electric Contactors LC1D18P7

Description
Schneider Electric LC1D18P7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D18P7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 3949712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
3949712
Contactors 3949712
Schneider Electric LC1D18P7 Contactor

Schneider Electric LC1D18P7 Contactor

Supplier's Site
Iec Contactor; Load Current Inductive Schneider Electric - 20K1136 - Newark, An Avnet Company
Chicago, IL, United States
Iec Contactor; Load Current Inductive Schneider Electric
20K1136
Iec Contactor; Load Current Inductive Schneider Electric 20K1136
IEC CONTACTOR; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:230VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:9kW; Switching Current AC1:32A; Coil Voltage VAC Nom:230V; Width:45mmRoHS Compliant: Yes

IEC CONTACTOR; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:230VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:9kW; Switching Current AC1:32A; Coil Voltage VAC Nom:230V; Width:45mmRoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, 3Pno, 9Kw, 230V; Load Current Inductive Schneider Electric - 67AH2729 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pno, 9Kw, 230V; Load Current Inductive Schneider Electric
67AH2729
Contactor, 3Pno, 9Kw, 230V; Load Current Inductive Schneider Electric 67AH2729
CONTACTOR, 3PNO, 9KW, 230V; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:230VAC; Contact Configuration:3PNO; No. of Poles:3 Pole; Switching Power AC3:9kW; Switching Current AC1:32A; Coil Voltage VAC RoHS Compliant: Yes

CONTACTOR, 3PNO, 9KW, 230V; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:230VAC; Contact Configuration:3PNO; No. of Poles:3 Pole; Switching Power AC3:9kW; Switching Current AC1:32A; Coil Voltage VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 3949712 20K1136
Product Name Contactors Iec Contactor; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GXL14B1CB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 1221046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
High-voltage contactor up to 4,800 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 amps
VDC 3000 volts
View Details