Schneider Electric Contactors LC1D18M7

Description
Schneider Electric LC1D18M7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D18M7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 6089554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
6089554
Contactors 6089554
Schneider Electric LC1D18M7 Contactor

Schneider Electric LC1D18M7 Contactor

Supplier's Site
Iec Contactor; Load Current Inductive Schneider Electric - 79C9562 - Newark, An Avnet Company
Chicago, IL, United States
Iec Contactor; Load Current Inductive Schneider Electric
79C9562
Iec Contactor; Load Current Inductive Schneider Electric 79C9562
IEC CONTACTOR; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:32A; Coil Voltage VAC Nom:220V RoHS Compliant: Yes

IEC CONTACTOR; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:32A; Coil Voltage VAC Nom:220V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 6089554 79C9562
Product Name Contactors Iec Contactor; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX12KBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 6K.04 - Mini industrial contactors - 6K0481104809 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details