Schneider Electric Contactors LC1D18F7

Description
Schneider Electric LC1D18F7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D18F7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 4001568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
4001568
Contactors 4001568
Schneider Electric LC1D18F7 Contactor

Schneider Electric LC1D18F7 Contactor

Supplier's Site
Contactor 3Pst-No, 110Vac, 32A, Din Rail; Load Current Inductive Schneider Electric - 79C9557 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 3Pst-No, 110Vac, 32A, Din Rail; Load Current Inductive Schneider Electric
79C9557
Contactor 3Pst-No, 110Vac, 32A, Din Rail; Load Current Inductive Schneider Electric 79C9557
CONTACTOR 3PST-NO, 110VAC, 32A, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:32A RoHS Compliant: Yes

CONTACTOR 3PST-NO, 110VAC, 32A, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:32A RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, 9Kw, 110Vac; Load Current Inductive Schneider Electric - 67AH2728 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 9Kw, 110Vac; Load Current Inductive Schneider Electric
67AH2728
Contactor, 9Kw, 110Vac; Load Current Inductive Schneider Electric 67AH2728
CONTACTOR, 9KW, 110VAC; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:110VAC; Contact Configuration:DPDT; No. of Poles:3 Pole; Switching Power AC3:9kW; Switching Current AC1:32A; Coil Voltage VAC Nom:110V; RoHS Compliant: Yes

CONTACTOR, 9KW, 110VAC; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:110VAC; Contact Configuration:DPDT; No. of Poles:3 Pole; Switching Power AC3:9kW; Switching Current AC1:32A; Coil Voltage VAC Nom:110V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors Electrical Contactors
Product Number 4001568 79C9557 67AH2728
Product Name Contactors Contactor 3Pst-No, 110Vac, 32A, Din Rail; Load Current Inductive Schneider Electric Contactor, 9Kw, 110Vac; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX23CC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.13 - Industrial contactors - 6K1382304374 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
C310 - AC and bi-directional DC contactors up to 1,500 volts -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 500 amps
VDC 1000 to 1500 volts
View Details
Auxiliary Contacts - 1444958 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting Screw
View Details