Schneider Electric Contactors LC1D18BL

Description
Schneider Electric LC1D18BL Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D18BL Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 4001928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
4001928
Contactors 4001928
Schneider Electric LC1D18BL Contactor

Schneider Electric LC1D18BL Contactor

Supplier's Site
Contactor, 9Kw, 24Vdc; Load Current Inductive Schneider Electric - 53M4988 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 9Kw, 24Vdc; Load Current Inductive Schneider Electric
53M4988
Contactor, 9Kw, 24Vdc; Load Current Inductive Schneider Electric 53M4988
CONTACTOR, 9KW, 24VDC; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:32A; Coil Voltage VAC Nom:- RoHS Compliant: Yes

CONTACTOR, 9KW, 24VDC; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:32A; Coil Voltage VAC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, 3No, 9Kw, 24Vdc; Load Current Inductive Schneider Electric - 67AH2726 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3No, 9Kw, 24Vdc; Load Current Inductive Schneider Electric
67AH2726
Contactor, 3No, 9Kw, 24Vdc; Load Current Inductive Schneider Electric 67AH2726
CONTACTOR, 3NO, 9KW, 24VDC; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3NO; No. of Poles:3 Pole; Switching Power AC3:10kW; Switching Current AC1:32A; Coil Voltage VAC Nom:-; RoHS Compliant: Yes

CONTACTOR, 3NO, 9KW, 24VDC; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3NO; No. of Poles:3 Pole; Switching Power AC3:10kW; Switching Current AC1:32A; Coil Voltage VAC Nom:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 4001928 53M4988
Product Name Contactors Contactor, 9Kw, 24Vdc; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 1-1393127-8 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VAC 240 volts
View Details
Contactors - 3596-GTM401CCC-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200484320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 1220925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details