Schneider Electric Contactors LC1D18BD

Description
Schneider Electric LC1D18BD Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D18BD Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 3949728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
3949728
Contactors 3949728
Schneider Electric LC1D18BD Contactor

Schneider Electric LC1D18BD Contactor

Supplier's Site
Iec Contactor; Load Current Inductive Schneider Electric - 79C9555 - Newark, An Avnet Company
Chicago, IL, United States
Iec Contactor; Load Current Inductive Schneider Electric
79C9555
Iec Contactor; Load Current Inductive Schneider Electric 79C9555
IEC CONTACTOR; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:32A; Coil Voltage VAC Nom:-; Width:45mmRoHS Compliant: No

IEC CONTACTOR; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:32A; Coil Voltage VAC Nom:-; Width:45mmRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 3949728 79C9555
Product Name Contactors Iec Contactor; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX66FDB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 22.32 - Modular contactors 25A - 223200481440 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 41-2071630-1-ND - DigiKey
Specs
Type Electrical Contactor
View Details