Schneider Electric Contactor 600Vac 18Amp Iec +Options Schneider Electric LC1D188BD

Description
CONTACTOR 600VAC 18AMP IEC +OPTIONS
Description
CONTACTOR 600VAC 18AMP IEC +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The LC1D188BD is a TeSys D contactor with 4 poles (2 NO + 2 NC), rated for 32 A at 440 V AC in AC-1 applications and a 24 V DC coil. It has a 6 kV impulse withstand voltage, 690 V rated insulation, and meets IEC 60947-4-1 and IEC 60947-5-1 standards. The device is rail-mounted, measures 91 mm H × 45 mm W × 107 mm D, and weighs 0.585 kg. Electrical durability is 1 million cycles at 32 A AC-1; mechanical durability is 30 million cycles. The coil includes integral suppression, and auxiliary contacts are mechanically linked. It operates from -20 to 60 °C and is rated for up to 3000 m altitude. RoHS compliant and Green Premium.

Datasheet Summary
Powered by GS/AI

The LC1D188BD is a TeSys D contactor with 4 poles (2 NO + 2 NC), rated for 32 A at 440 V AC in AC-1 applications and a 24 V DC coil. It has a 6 kV impulse withstand voltage, 690 V rated insulation, and meets IEC 60947-4-1 and IEC 60947-5-1 standards. The device is rail-mounted, measures 91 mm H × 45 mm W × 107 mm D, and weighs 0.585 kg. Electrical durability is 1 million cycles at 32 A AC-1; mechanical durability is 30 million cycles. The coil includes integral suppression, and auxiliary contacts are mechanically linked. It operates from -20 to 60 °C and is rated for up to 3000 m altitude. RoHS compliant and Green Premium.

Suppliers

Company
Product
Description
Supplier Links
Contactor 600Vac 18Amp Iec +Options Schneider Electric - 33M9209 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 600Vac 18Amp Iec +Options Schneider Electric
33M9209
Contactor 600Vac 18Amp Iec +Options Schneider Electric 33M9209
CONTACTOR 600VAC 18AMP IEC +OPTIONS

CONTACTOR 600VAC 18AMP IEC +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 33M9209
Product Name Contactor 600Vac 18Amp Iec +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 2042-3054 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details