Schneider Electric Contactors LC1D186BL

Description
Schneider Electric LC1D186BL Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D186BL Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 8175348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
8175348
Contactors 8175348
Schneider Electric LC1D186BL Contactor

Schneider Electric LC1D186BL Contactor

Supplier's Site
Contactor, Non-Reverse. 18A(Ac3) 32A(Ac1),3PstNo; Load Current Inductive Schneider Electric - 20K1137 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Non-Reverse. 18A(Ac3) 32A(Ac1),3PstNo; Load Current Inductive Schneider Electric
20K1137
Contactor, Non-Reverse. 18A(Ac3) 32A(Ac1),3PstNo; Load Current Inductive Schneider Electric 20K1137
CONTACTOR, NON-REVERSE. 18A(AC3) 32A(AC1),3PST- NO; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15hp; Coil Voltage VAC Nom:- RoHS Compliant: Yes

CONTACTOR, NON-REVERSE. 18A(AC3) 32A(AC1),3PST- NO; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:15hp; Coil Voltage VAC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 8175348 20K1137
Product Name Contactors Contactor, Non-Reverse. 18A(Ac3) 32A(Ac1),3PstNo; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 22.34 - Modular contactors 25A - 223400484640 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 3596-GX11KBC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details