Schneider Electric Contactors LC1D186B7

Description
Schneider Electric LC1D186B7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D186B7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 2109857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
2109857
Contactors 2109857
Schneider Electric LC1D186B7 Contactor

Schneider Electric LC1D186B7 Contactor

Supplier's Site
Iec Contactor; Load Current Inductive Schneider Electric - 31C9343 - Newark, An Avnet Company
Chicago, IL, United States
Iec Contactor; Load Current Inductive Schneider Electric
31C9343
Iec Contactor; Load Current Inductive Schneider Electric 31C9343
IEC CONTACTOR; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:32A; Coil Voltage VAC Nom:24V RoHS Compliant: Yes

IEC CONTACTOR; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:32A; Coil Voltage VAC Nom:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 2109857 31C9343
Product Name Contactors Iec Contactor; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.34 - Modular contactors 25A - 223400484340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Auxiliary Contacts - 1444939 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting Screw
View Details
High-voltage contactor up to 4,800 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 amps
VDC 3000 volts
View Details