Schneider Electric Contactor 600Vac 18Amp Iec +Options Schneider Electric LC1D183B7

Description
CONTACTOR 600VAC 18AMP IEC +OPTIONS
Description
CONTACTOR 600VAC 18AMP IEC +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

TeSys D contactor for motor and resistive load control, with three normally open power poles rated for 18 A at 440 V AC under AC-3 utilization and up to 690 V AC. It has a 24 V AC control coil, 1 normally open and 1 normally closed auxiliary contact, and spring terminals for both power and control circuits. The device measures 99 mm high, 45 mm wide, and 86 mm deep, mounts on a plate or rail, and operates from -5 °C to 60 °C. It meets IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards, with an insulation voltage of 690 V and an electrical durability of 1.65 million cycles at 18 A AC-3. The contactor includes a safety cover and is rated for IP20 protection.

Datasheet Summary
Powered by GS/AI

TeSys D contactor for motor and resistive load control, with three normally open power poles rated for 18 A at 440 V AC under AC-3 utilization and up to 690 V AC. It has a 24 V AC control coil, 1 normally open and 1 normally closed auxiliary contact, and spring terminals for both power and control circuits. The device measures 99 mm high, 45 mm wide, and 86 mm deep, mounts on a plate or rail, and operates from -5 °C to 60 °C. It meets IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards, with an insulation voltage of 690 V and an electrical durability of 1.65 million cycles at 18 A AC-3. The contactor includes a safety cover and is rated for IP20 protection.

Suppliers

Company
Product
Description
Supplier Links
Contactor 600Vac 18Amp Iec +Options Schneider Electric - 79C9586 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 600Vac 18Amp Iec +Options Schneider Electric
79C9586
Contactor 600Vac 18Amp Iec +Options Schneider Electric 79C9586
CONTACTOR 600VAC 18AMP IEC +OPTIONS

CONTACTOR 600VAC 18AMP IEC +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 79C9586
Product Name Contactor 600Vac 18Amp Iec +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 859-393 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details