TeSys D contactor LC1D150T7 is a 3-pole device with three normally open power contacts rated for motor control under AC-3 and AC-1Utilisation categories, handling 150 A at 440 V AC and up to 100 kW at 690 V AC. It operates with a 480 V AC 50/60 Hz control coil and includes one normally open and one normally closed auxiliary contact. The contactor mounts on a DIN rail, measures 158 mm in height, 120 mm in width, and 136 mm in depth, and weighs 2.5 kg. It meets IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards, with an insulation voltage of 1000 V IEC and 600 V UL/CSA, an impulse withstand voltage of 8 kV, and an electrical durability of 0.85 million cycles at 150 A AC-3. The device is RoHS compliant, has IP20 protection, and operates between -5 °C and 60 °C ambient temperature.
CONTACTOR 600VAC 150AMP IEC +OPTIONS ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 51R1336 |
| Product Name | Contactor 600Vac 150Amp Iec +Options Rohs Compliant Schneider Electric |
| Approvals | RoHS |